Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B A1020B-1CQ84B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134373-A1020B-1CQ84 B Mounting Style: SMD Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CQFP (42x42) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 9 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134373-A1020B-1CQ84 B Mounting Style: SMD Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CQFP (42x42) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 9 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B - 1134373-A1020B-1CQ84B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B
1134373-A1020B-1CQ84B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B 1134373-A1020B-1CQ84B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134373-A1020B-1CQ84 B Mounting Style: SMD Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CQFP (42x42) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 9 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134373-A1020B-1CQ84B
Mounting Style: SMD
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Supplier Device Package: 84-CQFP (42x42)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: A1020
Manufacturer Pack Quantity: 9
MSL Level: 3 (168 Hours)
The number of I/O: 69
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
44MHz FPGA Programmable Logic Device - 696-A1020B-1CQ84B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44MHz FPGA Programmable Logic Device
696-A1020B-1CQ84B
44MHz FPGA Programmable Logic Device 696-A1020B-1CQ84B
Field Programmable Gate Array, 44MHz, 547-Cell, CMOS, CQFP84 Product overview: A1020B-1CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 44MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1CQ84B can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 44MHz, 547-Cell, CMOS, CQFP84 Product overview: A1020B-1CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 44MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1CQ84B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-1CQ84B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-1CQ84B
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-1CQ84B
FPGAs (Field Programmable Gate Array) A1020B-1CQ84B
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134373-A1020B-1CQ84B 696-A1020B-1CQ84B A1020B-1CQ84B A1020B-1CQ84B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1CQ84B 44MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details