Microsemi Corp. 40.5MHz FPGA Programmable Logic Device A1020B-PL44I

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL44I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40.5MHz FPGA Programmable Logic Device - 696-A1020B-PL44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.5MHz FPGA Programmable Logic Device
696-A1020B-PL44I
40.5MHz FPGA Programmable Logic Device 696-A1020B-PL44I
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL44I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44I - 1010896-A1020B-PL44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44I
1010896-A1020B-PL44I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44I 1010896-A1020B-PL44I
Manufacturer: Microsemi Corporation Win Source Part Number: 1010896-A1020B-PL44I Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Family Name: A1020B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPC1020BFN-044C1; TPC1010BFN-044C1; TPC1020BFN-044C; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1010896-A1020B-PL44I
Mounting: SMD (SMT)
Number of I/O: 34
Number of LABs/CLBs: 547
Number of Gates: 2000
Family Name: A1020B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPC1020BFN-044C1; TPC1010BFN-044C1; TPC1020BFN-044C;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PL44I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PL44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1020B-PL44I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1020B-PL44I
FPGAs (Field Programmable Gate Array) A1020B-PL44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PL44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PL44I
FPGAs (Field Programmable Gate Array) A1020B-PL44I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-PL44I 1010896-A1020B-PL44I A1020B-PL44I A1020B-PL44I A1020B-PL44I
Product Name 40.5MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000 2000
Logic Cells / Logic Blocks 547
Registers 273
Package Type Other; PLCC PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Internal Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details