Microsemi Corp. 60MHz FPGA Programmable Logic Device A1010B-2PL68C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 295-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1010B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 295-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1010B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz FPGA Programmable Logic Device - 696-A1010B-2PL68C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz FPGA Programmable Logic Device
696-A1010B-2PL68C
60MHz FPGA Programmable Logic Device 696-A1010B-2PL68C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 295-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1010B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2PL68C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 295-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1010B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2PL68C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-2PL68C - 766591-A1010B-2PL68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-2PL68C
766591-A1010B-2PL68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-2PL68C 766591-A1010B-2PL68C
Manufacturer: Microsemi Corporation Win Source Part Number: 766591-A1010B-2PL68C Series: ACT 1 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Part Status: Obsolete(EOL) Family Name: A1010B Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: January 01, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766591-A1010B-2PL68C
Series: ACT 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 57
Number of LABs/CLBs: 295
Number of Gates: 1200
Part Status: Obsolete(EOL)
Family Name: A1010B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: January 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-2PL68C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-2PL68C
FPGAs (Field Programmable Gate Array) A1010B-2PL68C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1010B-2PL68C 766591-A1010B-2PL68C A1010B-2PL68C
Product Name 60MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-2PL68C FPGAs (Field Programmable Gate Array)
System Gates 1200 1200 1200
Logic Cells / Logic Blocks 295
Package Type Other; PLCC Other; 68-LCC (J-Lead)
Internal Frequency 65 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details