Manufacturer: Microsemi Corporation
Win Source Part Number: 1134367-A1010B-PLG68
Mounting Style: SMD
Number of LABs/CLBs: 295
Number of Gates: 1200
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: A1010
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
The number of I/O: 57
Supply Voltage (V): 4.5V ~ 5.5V
FPGA ACT 1 Family 1.2K Gates 295 Cells 48MHz 1.0um Technology 5V 68-Pin PLCC Product overview: A1010B-PLG68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 48MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PLG68C can be used for catalog matching and distributor lookup.
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1134367-A1010B-PLG68C | 696-A1010B-PLG68C | A1010B-PLG68C | A1010B-PLG68C | A1010B-PLG68C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68C | 48MHz 5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1200 | 1200 | 1200 | 1200 | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |
| Logic Cells / Logic Blocks | 295 |