Microsemi Corp. 40.5MHz FPGA Programmable Logic Device A1010B-PLG68I

Description
Field Programmable Gate Array, 295 CLBs, 1200 Gates, 40.5MHz, 295-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1010B-PLG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PLG68I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 295 CLBs, 1200 Gates, 40.5MHz, 295-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1010B-PLG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PLG68I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40.5MHz FPGA Programmable Logic Device - 696-A1010B-PLG68I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.5MHz FPGA Programmable Logic Device
696-A1010B-PLG68I
40.5MHz FPGA Programmable Logic Device 696-A1010B-PLG68I
Field Programmable Gate Array, 295 CLBs, 1200 Gates, 40.5MHz, 295-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1010B-PLG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PLG68I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 295 CLBs, 1200 Gates, 40.5MHz, 295-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1010B-PLG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PLG68I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68I - 1134368-A1010B-PLG68I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68I
1134368-A1010B-PLG68I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68I 1134368-A1010B-PLG68I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134368-A1010B-PLG68 I Mounting Style: SMD Number of LABs/CLBs: 295 Number of Gates: 1200 Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: A1010 Manufacturer Pack Quantity: 19 MSL Level: 3 (168 Hours) The number of I/O: 57 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134368-A1010B-PLG68I
Mounting Style: SMD
Number of LABs/CLBs: 295
Number of Gates: 1200
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: A1010
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
The number of I/O: 57
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1010B-PLG68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1010B-PLG68I
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1010B-PLG68I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-PLG68I
FPGAs (Field Programmable Gate Array) A1010B-PLG68I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1010B-PLG68I 1134368-A1010B-PLG68I A1010B-PLG68I A1010B-PLG68I
Product Name 40.5MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PLG68I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1200 1200 1200
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details