Field Programmable Gate Array, 547 CLBs, 2000 Gates, 53MHz, CMOS, PQCC84, PLASTIC, MS-007-AE, LCC-84 Product overview: A1020B-1PLG84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 53MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PLG84C can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 908819-A1020B-1PLG84
Series: ACT™ 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: A1020
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
IC FPGA 69 I/O 84PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1020B-1PLG84C | 908819-A1020B-1PLG84C | A1020B-1PLG84C | A1020B-1PLG84C |
| Product Name | 53MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | ||
| Logic Cells / Logic Blocks | 547 | |||
| Package Type | Other; PLCC | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) | |
| Internal Frequency | 57 MHz |