Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP | |
| MX Field Programmable Gate Array (FPGA) IC 140 208-BFQFP | |
| MX Field Programmable Gate Array (FPGA) IC 150 176-LQFP | |
| MX Field Programmable Gate Array (FPGA) IC 176 208-BFQFP | |
| MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar | |
| MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFQFP | |
| MX Field Programmable Gate Array (FPGA) IC 202 2560 240-BFQFP | |
| MX Field Programmable Gate Array (FPGA) IC 202 2560 256-BFCQFP with Tie Bar | |
| MX Field Programmable Gate Array (FPGA) IC 202 2560 272-BBGA | |
| MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead) | |
| MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP | |
| MX Field Programmable Gate Array (FPGA) IC 83 100-TQFP | |
| SX Field Programmable Gate Array (FPGA) IC 111 144-LBGA | |
| SX Field Programmable Gate Array (FPGA) IC 113 144-LQFP | |
| SX Field Programmable Gate Array (FPGA) IC 128 176-LQFP | |
| SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP | |
| SX Field Programmable Gate Array (FPGA) IC 147 176-LQFP | |
| SX Field Programmable Gate Array (FPGA) IC 175 208-BFCQFP with Tie Bar | |
| SX Field Programmable Gate Array (FPGA) IC 175 208-BFQFP | |
| SX Field Programmable Gate Array (FPGA) IC 180 256-BFCQFP Exposed Pad and Tie Bar | |
| SX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead) | |
| SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP | |
| SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA | |
| SX-A Field Programmable Gate Array (FPGA) IC 111 144-LQFP | |
| SX-A Field Programmable Gate Array (FPGA) IC 113 144-LQFP | |
| SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP | |
| SX-A Field Programmable Gate Array (FPGA) IC 175 208-BFQFP | |
| SX-A Field Programmable Gate Array (FPGA) IC 180 256-LBGA | |
| SX-A Field Programmable Gate Array (FPGA) IC 81 100-LQFP |
| << Prev | Next >> |