Microsemi Corp. 60MHz FPGA Programmable Logic Device A1020B-2PL68C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz FPGA Programmable Logic Device - 696-A1020B-2PL68C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz FPGA Programmable Logic Device
696-A1020B-2PL68C
60MHz FPGA Programmable Logic Device 696-A1020B-2PL68C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL68C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 60MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-2PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PL68C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL68C - 766598-A1020B-2PL68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL68C
766598-A1020B-2PL68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL68C 766598-A1020B-2PL68C
Manufacturer: Microsemi Corporation Win Source Part Number: 766598-A1020B-2PL68C Series: ACT 1 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: A1020B Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766598-A1020B-2PL68C
Series: ACT 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 57
Number of LABs/CLBs: 547
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: A1020B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-2PL68C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-2PL68C
FPGAs (Field Programmable Gate Array) A1020B-2PL68C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL68C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-2PL68C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-2PL68C
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-2PL68C 766598-A1020B-2PL68C A1020B-2PL68C A1020B-2PL68C
Product Name 60MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-2PL68C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Logic Cells / Logic Blocks 547
Registers 273
Package Type Other; PLCC Other; 68-LCC (J-Lead)
Internal Frequency 65 MHz
Unlock Full Specs
to access all available technical data