Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1010B-2VQG80I

Description
Win Source Part Number: 1027421-A1010B-2VQG8 0I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1010B-2VQG80I,A 1010B-2VQG80I-ND Base Product Number: A1010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027421-A1010B-2VQG8 0I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1010B-2VQG80I,A 1010B-2VQG80I-ND Base Product Number: A1010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1027421-A1010B-2VQG80I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1027421-A1010B-2VQG80I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1027421-A1010B-2VQG80I
Win Source Part Number: 1027421-A1010B-2VQG8 0I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 80-TQFP Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1010B-2VQG80I,A 1010B-2VQG80I-ND Base Product Number: A1010 Product Status: Obsolete

Win Source Part Number: 1027421-A1010B-2VQG80I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 1
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 57
Number of LABs/CLBs: 295
Number of Gates: 1200
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 80-TQFP
Supplier Device Package: 80-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A1010B-2VQG80I,A1010B-2VQG80I-ND
Base Product Number: A1010
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-A1010B-2VQG80I
FPGA Programmable Logic Device 696-A1010B-2VQG80I
IC FPGA 57 I/O 80VQFP Product overview: A1010B-2VQG80I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2VQG80I can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 80VQFP Product overview: A1010B-2VQG80I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-2VQG80I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-2VQG80I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-2VQG80I
FPGAs (Field Programmable Gate Array) A1010B-2VQG80I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 80-TQFP

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 80-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-2VQG80I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1010B-2VQG80I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1010B-2VQG80I
IC FPGA 57 I/O 80VQFP

IC FPGA 57 I/O 80VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1027421-A1010B-2VQG80I 696-A1010B-2VQG80I A1010B-2VQG80I A1010B-2VQG80I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1200 1200 1200
Unlock Full Specs
to access all available technical data