Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs
IC FPGA 840 I/O 1932FBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
IC FPGA 840 I/O 1932FBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXMABN1F45I2N-ND | 5SGXMABN1F45I2N | 5SGXMABN1F45I2N | 5SGXMABN1F45I2N | 5SGXMABN1F45I2N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | |||
| Pins | 1932 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |