Manufacturer: Microsemi Corporation
Win Source Part Number: 766601-A1020B-PL84I
Series: ACT 1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: A1020B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I TPC1010AFN-084I;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL84I can be used for catalog matching and distributor lookup.
IC FPGA 69 I/O 84PLCC
IC FPGA 69 I/O 84PLCC
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 766601-A1020B-PL84I | 696-A1020B-PL84I | A1020B-PL84I | A1020B-PL84I | A1020B-PL84I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL84I | 40.5MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 | 2000 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Logic Cells / Logic Blocks | 547 |