Microsemi Corp. 37MHz FPGA Programmable Logic Device A1020B-CQ84B

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 37MHz, 547-Cell, CMOS, CQFP84, CERAMIC, CQFP-84 Product overview: A1020B-CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 37MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-CQ84B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 37MHz, 547-Cell, CMOS, CQFP84, CERAMIC, CQFP-84 Product overview: A1020B-CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 37MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-CQ84B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37MHz FPGA Programmable Logic Device - 696-A1020B-CQ84B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
37MHz FPGA Programmable Logic Device
696-A1020B-CQ84B
37MHz FPGA Programmable Logic Device 696-A1020B-CQ84B
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 37MHz, 547-Cell, CMOS, CQFP84, CERAMIC, CQFP-84 Product overview: A1020B-CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 37MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-CQ84B can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 37MHz, 547-Cell, CMOS, CQFP84, CERAMIC, CQFP-84 Product overview: A1020B-CQ84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 37MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-CQ84B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-CQ84B - 1134374-A1020B-CQ84B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-CQ84B
1134374-A1020B-CQ84B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-CQ84B 1134374-A1020B-CQ84B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134374-A1020B-CQ84B Mounting Style: SMD Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CQFP (42x42) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 9 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134374-A1020B-CQ84B
Mounting Style: SMD
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Supplier Device Package: 84-CQFP (42x42)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 84-CQFP Exposed Pad and Tie Bar
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: A1020
Manufacturer Pack Quantity: 9
MSL Level: 3 (168 Hours)
The number of I/O: 69
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-CQ84B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-CQ84B
IC FPGA 69 I/O 84CQFP

IC FPGA 69 I/O 84CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1020B-CQ84B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-CQ84B
FPGAs (Field Programmable Gate Array) A1020B-CQ84B
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-CQ84B 1134374-A1020B-CQ84B A1020B-CQ84B A1020B-CQ84B
Product Name 37MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-CQ84B Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details