Intel Corporation FPGA Programmable Logic Device 5SGXMBBR2H43I2N

Description
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1760, HBGA-1760 Product overview: 5SGXMBBR2H43I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H43I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1760, HBGA-1760 Product overview: 5SGXMBBR2H43I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H43I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5SGXMBBR2H43I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGXMBBR2H43I2N
FPGA Programmable Logic Device 696-5SGXMBBR2H43I2N
Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1760, HBGA-1760 Product overview: 5SGXMBBR2H43I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H43I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 952000-Cell, CMOS, PBGA1760, HBGA-1760 Product overview: 5SGXMBBR2H43I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGXMBBR2H43I2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H43I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMBBR2H43I2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMBBR2H43I2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1025872-5SGXMBBR2H43I2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1025872-5SGXMBBR2H43I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1025872-5SGXMBBR2H43I2N
Win Source Part Number: 1025872-5SGXMBBR2H43 I2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GX Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 359200 Number of Logic Elements/Cells: 952000 Total RAM Bits: 53248000 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-HBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5SGXMBBR3H43C4N; 5SGXMBBR3H43I3N; 5SGXEBBR3H43I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970838 Base Product Number: 5SGXMBB Product Status: Obsolete

Win Source Part Number: 1025872-5SGXMBBR2H43I2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GX
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 359200
Number of Logic Elements/Cells: 952000
Total RAM Bits: 53248000
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-HBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5SGXMBBR3H43C4N; 5SGXMBBR3H43I3N; 5SGXEBBR3H43I3N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970838
Base Product Number: 5SGXMBB
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H43I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMBBR2H43I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMBBR2H43I2N
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMBBR2H43I2N
FPGA - Field Programmable Gate Array 5SGXMBBR2H43I2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 600 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H43I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMBBR2H43I2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMBBR2H43I2N
IC FPGA 600 I/O 1760HBGA

IC FPGA 600 I/O 1760HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXMBBR2H43I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMBBR2H43I2N
FPGAs (Field Programmable Gate Array) 5SGXMBBR2H43I2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 952000 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5SGXMBBR2H43I2N 5SGXMBBR2H43I2N-ND 1025872-5SGXMBBR2H43I2N 5SGXMBBR2H43I2N 5SGXMBBR2H43I2N 5SGXMBBR2H43I2N 5SGXMBBR2H43I2N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 952000 952000 952000 952000
Package Type Other; HBGA Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
User I/Os 600 pins 600 pins 600 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data