Microsemi Corp. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) A1010B-PL68I

Description
Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Product Status: Obsolete Number of LABs/CLBs: 295 Number of I/O: 57 Number of Gates: 1200 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Product Status: Obsolete Number of LABs/CLBs: 295 Number of I/O: 57 Number of Gates: 1200 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Microsemi Corporation Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Product Status: Obsolete Number of LABs/CLBs: 295 Number of I/O: 57 Number of Gates: 1200 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA)

Manufacturer: Microsemi Corporation
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: ACT™ 1
Package: Tray
Product Status: Obsolete
Number of LABs/CLBs: 295
Number of I/O: 57
Number of Gates: 1200
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1010B-PL68I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1010B-PL68I
FPGA Programmable Logic Device 696-A1010B-PL68I
IC FPGA 57 I/O 68PLCC Product overview: A1010B-PL68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PL68I can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 68PLCC Product overview: A1010B-PL68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PL68I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-PL68I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1010B-PL68I
FPGAs (Field Programmable Gate Array) A1010B-PL68I
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-PL68I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-PL68I
FPGAs (Field Programmable Gate Array) A1010B-PL68I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PL68I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1010B-PL68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1010B-PL68I
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1010B-PL68I A1010B-PL68I A1010B-PL68I A1010B-PL68I
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1200 1200 1200 1200
Logic Cells / Logic Blocks 295
Package Type Other; PLCC Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Internal Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details