Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84B A1020B-PG84B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134375-A1020B-PG84B Mounting Style: Through Hole Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CPGA (28x28) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-BCPGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134375-A1020B-PG84B Mounting Style: Through Hole Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CPGA (28x28) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-BCPGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84B - 1134375-A1020B-PG84B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84B
1134375-A1020B-PG84B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84B 1134375-A1020B-PG84B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134375-A1020B-PG84B Mounting Style: Through Hole Number of LABs/CLBs: 547 Number of Gates: 2000 Categories: Integrated Circuits Supplier Device Package: 84-CPGA (28x28) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 84-BCPGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: A1020 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 69 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134375-A1020B-PG84B
Mounting Style: Through Hole
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Supplier Device Package: 84-CPGA (28x28)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 84-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: A1020
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 69
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
36.6MHz FPGA Programmable Logic Device - 696-A1020B-PG84B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.6MHz FPGA Programmable Logic Device
696-A1020B-PG84B
36.6MHz FPGA Programmable Logic Device 696-A1020B-PG84B
Field Programmable Gate Array, 36.6MHz, 547-Cell, CMOS, CPGA84 Product overview: A1020B-PG84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.6MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 36.6MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PG84B can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 36.6MHz, 547-Cell, CMOS, CPGA84 Product overview: A1020B-PG84B from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.6MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 36.6MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PG84B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PG84B - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1020B-PG84B
FPGAs (Field Programmable Gate Array) A1020B-PG84B
IC FPGA 69 I/O 84CPGA

IC FPGA 69 I/O 84CPGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PG84B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PG84B
FPGAs (Field Programmable Gate Array) A1020B-PG84B
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-BCPGA

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-BCPGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PG84B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PG84B
IC FPGA 69 I/O 84CPGA

IC FPGA 69 I/O 84CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134375-A1020B-PG84B 696-A1020B-PG84B A1020B-PG84B A1020B-PG84B A1020B-PG84B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PG84B 36.6MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details