Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-2PLG84I

Description
Win Source Part Number: 1197018-A1020B-2PLG8 4I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 16 Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1020B-2PLG84I,A 1020B-2PLG84I-ND Base Product Number: A1020 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1197018-A1020B-2PLG8 4I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 16 Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1020B-2PLG84I,A 1020B-2PLG84I-ND Base Product Number: A1020 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1197018-A1020B-2PLG84I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1197018-A1020B-2PLG84I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1197018-A1020B-2PLG84I
Win Source Part Number: 1197018-A1020B-2PLG8 4I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 16 Mounting: SMD (SMT) Number of I/O: 69 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A1020B-2PLG84I,A 1020B-2PLG84I-ND Base Product Number: A1020 Product Status: Obsolete

Win Source Part Number: 1197018-A1020B-2PLG84I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 1
Package: Tray
Standard Package: 16
Mounting: SMD (SMT)
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A1020B-2PLG84I,A1020B-2PLG84I-ND
Base Product Number: A1020
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1020B-2PLG84I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1020B-2PLG84I
FPGA Programmable Logic Device 696-A1020B-2PLG84I
IC FPGA 69 I/O 84PLCC Product overview: A1020B-2PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PLG84I can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84PLCC Product overview: A1020B-2PLG84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-2PLG84I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-2PLG84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-2PLG84I
FPGAs (Field Programmable Gate Array) A1020B-2PLG84I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1197018-A1020B-2PLG84I 696-A1020B-2PLG84I A1020B-2PLG84I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details