Microsemi Corp. 45MHz FPGA Programmable Logic Device A1020B-PLG68C

Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1020B-PLG68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG68C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1020B-PLG68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG68C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1020B-PLG68C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of up to 2000 gate array gates, equivalent to 6000 PLD gates, and can replace up to 50 TTL packages or twenty 20-pin PAL packages. The device supports both 5V and 3.3V operation and is fully compatible with JEDEC specifications. It includes up to 547 programmable logic modules and 273 flip-flops, with data rates reaching 75 MHz. The FPGA is designed using 1.0 micron CMOS technology and employs PLICE antifuse technology for user programmability. It offers a built-in high-speed clock distribution network and can drive I/O levels of 10 mA at 5V and 6 mA at 3.3V. The device also includes two in-circuit diagnostic probe pins for speed analysis and debugging. The A1020B-PLG68C is suitable for applications requiring flexibility, high performance, and efficient design implementation.

Datasheet Summary
Powered by GS/AI

The A1020B-PLG68C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of up to 2000 gate array gates, equivalent to 6000 PLD gates, and can replace up to 50 TTL packages or twenty 20-pin PAL packages. The device supports both 5V and 3.3V operation and is fully compatible with JEDEC specifications. It includes up to 547 programmable logic modules and 273 flip-flops, with data rates reaching 75 MHz. The FPGA is designed using 1.0 micron CMOS technology and employs PLICE antifuse technology for user programmability. It offers a built-in high-speed clock distribution network and can drive I/O levels of 10 mA at 5V and 6 mA at 3.3V. The device also includes two in-circuit diagnostic probe pins for speed analysis and debugging. The A1020B-PLG68C is suitable for applications requiring flexibility, high performance, and efficient design implementation.

Suppliers

Company
Product
Description
Supplier Links
45MHz FPGA Programmable Logic Device - 696-A1020B-PLG68C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45MHz FPGA Programmable Logic Device
696-A1020B-PLG68C
45MHz FPGA Programmable Logic Device 696-A1020B-PLG68C
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1020B-PLG68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG68C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC68, PLASTIC, MS-007-AD, LCC-68 Product overview: A1020B-PLG68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PLG68C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG68C - 766603-A1020B-PLG68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG68C
766603-A1020B-PLG68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG68C 766603-A1020B-PLG68C
Manufacturer: Microsemi Corporation Win Source Part Number: 766603-A1020B-PLG68C Series: ACT 1 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: A1020B Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766603-A1020B-PLG68C
Series: ACT 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 57
Number of LABs/CLBs: 547
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: A1020B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG68C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PLG68C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PLG68C
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1020B-PLG68C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PLG68C
FPGAs (Field Programmable Gate Array) A1020B-PLG68C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1020B-PLG68C 766603-A1020B-PLG68C A1020B-PLG68C A1020B-PLG68C
Product Name 45MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PLG68C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details