Microsemi Corp. 57MHz 5V FPGA Programmable Logic Device A1010B-1PL68C

Description
FPGA ACT 1 Family 1.2K Gates 295 Cells 57MHz 1.0um (CMOS) Technology 5V 68-Pin PLCC Product overview: A1010B-1PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 57MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-1PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACT 1 Family 1.2K Gates 295 Cells 57MHz 1.0um (CMOS) Technology 5V 68-Pin PLCC Product overview: A1010B-1PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 57MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-1PL68C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
57MHz 5V FPGA Programmable Logic Device - 696-A1010B-1PL68C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
57MHz 5V FPGA Programmable Logic Device
696-A1010B-1PL68C
57MHz 5V FPGA Programmable Logic Device 696-A1010B-1PL68C
FPGA ACT 1 Family 1.2K Gates 295 Cells 57MHz 1.0um (CMOS) Technology 5V 68-Pin PLCC Product overview: A1010B-1PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 57MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-1PL68C can be used for catalog matching and distributor lookup.

FPGA ACT 1 Family 1.2K Gates 295 Cells 57MHz 1.0um (CMOS) Technology 5V 68-Pin PLCC Product overview: A1010B-1PL68C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 57MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-1PL68C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-1PL68C - 908812-A1010B-1PL68C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-1PL68C
908812-A1010B-1PL68C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-1PL68C 908812-A1010B-1PL68C
Manufacturer: Microsemi Corporation Win Source Part Number: 908812-A1010B-1PL68C Series: ACT™ 1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead) Package: Tray Package: 68-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 57 Part Status: Obsolete Family Name: A1010 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908812-A1010B-1PL68C
Series: ACT™ 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
Package: Tray
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 57
Part Status: Obsolete
Family Name: A1010
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-1PL68C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-1PL68C
FPGAs (Field Programmable Gate Array) A1010B-1PL68C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1010B-1PL68C 908812-A1010B-1PL68C A1010B-1PL68C
Product Name 57MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-1PL68C FPGAs (Field Programmable Gate Array)
System Gates 1200 1200
Logic Cells / Logic Blocks 295
Package Type Other; PLCC PLCC; Other; 68-PLCC (24.23x24.23) Other; 68-LCC (J-Lead)
Internal Frequency 57 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details