Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-PL44C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL44C can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 076658-A1020B-PL44C
Mounting: SMD (SMT)
Number of I/O: 34
Number of LABs/CLBs: 547
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC FPGA 34 I/O 44PLCC
IC FPGA 34 I/O 44PLCC
ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1020B-PL44C | 076658-A1020B-PL44C | A1020B-PL44C | A1020B-PL44C | A1020B-PL44C |
| Product Name | 45MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL44C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 | 2000 | |
| Logic Cells / Logic Blocks | 547 | ||||
| Registers | 273 | ||||
| Package Type | Other; PLCC | PLCC; Other; 44-PLCC (16.59x16.59) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Internal Frequency | 48 MHz |