Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I A1020B-PL68I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134377-A1020B-PL68I Series: ACT 1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: A1020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010BFN-068C; TPC1010BFN-068I; TPC1020BFN-068C1; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134377-A1020B-PL68I Series: ACT 1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: A1020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010BFN-068C; TPC1010BFN-068I; TPC1020BFN-068C1; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I - 1134377-A1020B-PL68I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I
1134377-A1020B-PL68I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I 1134377-A1020B-PL68I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134377-A1020B-PL68I Series: ACT 1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 547 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: A1020B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010BFN-068C; TPC1010BFN-068I; TPC1020BFN-068C1; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134377-A1020B-PL68I
Series: ACT 1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 57
Number of LABs/CLBs: 547
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: A1020B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010BFN-068C; TPC1010BFN-068I; TPC1020BFN-068C1;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
40.5MHz FPGA Programmable Logic Device - 696-A1020B-PL68I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.5MHz FPGA Programmable Logic Device
696-A1020B-PL68I
40.5MHz FPGA Programmable Logic Device 696-A1020B-PL68I
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-PL68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL68I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 40.5MHz, 547-Cell, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: A1020B-PL68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 40.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL68I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PL68I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A1020B-PL68I
FPGAs (Field Programmable Gate Array) A1020B-PL68I
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-PL68I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-PL68I
FPGAs (Field Programmable Gate Array) A1020B-PL68I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-PL68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-PL68I
IC FPGA 57 I/O 68PLCC

IC FPGA 57 I/O 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134377-A1020B-PL68I 696-A1020B-PL68I A1020B-PL68I A1020B-PL68I A1020B-PL68I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL68I 40.5MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000 2000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Registers 273
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details