Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2LN

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F43C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports various transceiver speed grades, including options for both commercial and industrial temperature ranges, ensuring versatility in deployment environments. This FPGA is characterized by its programmable I/O elements, which provide flexibility in interfacing with other components. The device operates with a core voltage of up to 1.35V and has a maximum junction temperature of 125°C, making it suitable for demanding applications. Additionally, it includes specifications for power consumption and switching characteristics, which are critical for optimizing performance in complex designs. Engineers considering this FPGA should evaluate its speed grades and power requirements against their project needs to determine if it aligns with their performance and reliability criteria.

Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F43C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports various transceiver speed grades, including options for both commercial and industrial temperature ranges, ensuring versatility in deployment environments. This FPGA is characterized by its programmable I/O elements, which provide flexibility in interfacing with other components. The device operates with a core voltage of up to 1.35V and has a maximum junction temperature of 125°C, making it suitable for demanding applications. Additionally, it includes specifications for power consumption and switching characteristics, which are critical for optimizing performance in complex designs. Engineers considering this FPGA should evaluate its speed grades and power requirements against their project needs to determine if it aligns with their performance and reliability criteria.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2LN-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMB5R3F43C2LN
FPGA - Field Programmable Gate Array 5SGXMB5R3F43C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABS 600 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2LN
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2LN
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2LN
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2LN
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMB5R3F43C2LN-ND 5SGXMB5R3F43C2LN 5SGXMB5R3F43C2LN 5SGXMB5R3F43C2LN 5SGXMB5R3F43C2LN
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details