Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45I3N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMA9N2F45I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. It is designed to operate within specified voltage ranges and temperature conditions, with a maximum junction temperature of 125°C. The FPGA also includes programmable I/O elements and transceiver specifications that enhance its performance in data-intensive applications. This part number is particularly noted for its capabilities in high-speed data processing and efficient power management, making it a viable choice for engineers looking for robust FPGA solutions.

Datasheet Summary
Powered by GS/AI

The 5SGXMA9N2F45I3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. The device supports various core speed grades, including commercial and industrial options, ensuring flexibility for different operational environments. It is designed to operate within specified voltage ranges and temperature conditions, with a maximum junction temperature of 125°C. The FPGA also includes programmable I/O elements and transceiver specifications that enhance its performance in data-intensive applications. This part number is particularly noted for its capabilities in high-speed data processing and efficient power management, making it a viable choice for engineers looking for robust FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45I3N-ND
FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45I3N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45I3N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45I3N
FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45I3N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 840 53248000 840000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMA9N2F45I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMA9N2F45I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMA9N2F45I3N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMA9N2F45I3N
FPGA - Field Programmable Gate Array 5SGXMA9N2F45I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2640 LABs 840 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMA9N2F45I3N-ND 5SGXMA9N2F45I3N 5SGXMA9N2F45I3N 5SGXMA9N2F45I3N 5SGXMA9N2F45I3N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details