Field Programmable Gate Array, 547 CLBs, 2000 Gates, 37MHz, CMOS, CPGA84, CERAMIC, PGA-84 Product overview: A1020B-PG84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 37MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PG84C can be used for catalog matching and distributor lookup.
IC FPGA 69 I/O 84CPGA
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-BCPGA
IC FPGA 69 I/O 84CPGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A1020B-PG84C | A1020B-PG84C | A1020B-PG84C | A1020B-PG84C |
| Product Name | 37MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 | |
| Registers | 273 | |||
| User I/Os | 69 pins | 69 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |