IC FPGA 600 I/O 1760FBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 53248000 597000 1760-BBGA, FCBGA
IC FPGA 600 I/O 1760FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXMB6R2F43I3LG | 5SGXMB6R2F43I3LG | 5SGXMB6R2F43I3LG |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 0.82V ~ 0.88V | |
| Logic Cells / Logic Blocks | 597000 | 597000 |