Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F43C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in design based on temperature requirements. The device is designed to operate within specified voltage ranges and has defined absolute maximum ratings to ensure reliability and performance. It includes programmable I/O elements and supports high-speed transceivers, with data rates reaching up to 14.1 Gbps for certain configurations. The Stratix V series is known for its robust architecture, making it a viable choice for engineers looking for a versatile and powerful FPGA solution.

Datasheet Summary
Powered by GS/AI

The 5SGXMB5R3F43C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features advanced electrical and switching characteristics, making it suitable for high-performance applications. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in design based on temperature requirements. The device is designed to operate within specified voltage ranges and has defined absolute maximum ratings to ensure reliability and performance. It includes programmable I/O elements and supports high-speed transceivers, with data rates reaching up to 14.1 Gbps for certain configurations. The Stratix V series is known for its robust architecture, making it a viable choice for engineers looking for a versatile and powerful FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2N-ND
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXMB5R3F43C2N
FPGA - Field Programmable Gate Array 5SGXMB5R3F43C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 600 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 2100 LABs 600 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2N
IC FPGA 600 I/O 1760FBGA

IC FPGA 600 I/O 1760FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXMB5R3F43C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXMB5R3F43C2N
FPGAs (Field Programmable Gate Array) 5SGXMB5R3F43C2N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 600 41984000 490000 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXMB5R3F43C2N-ND 5SGXMB5R3F43C2N 5SGXMB5R3F43C2N 5SGXMB5R3F43C2N 5SGXMB5R3F43C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 490000 490000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details