Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84C A1010B-PG84C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766593-A1010B-PG84C Series: ACT 1 Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-BCPGA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Part Status: Obsolete(EOL) Family Name: A1010B Categories: Integrated Circuits (ICs) Manufacturer Package: 84-CPGA (28x28) Alternative Parts (Cross-Reference): TPC1020AMGB84B-1; TPC1020AMGB84B; XC3030-50PG84M; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766593-A1010B-PG84C Series: ACT 1 Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-BCPGA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Part Status: Obsolete(EOL) Family Name: A1010B Categories: Integrated Circuits (ICs) Manufacturer Package: 84-CPGA (28x28) Alternative Parts (Cross-Reference): TPC1020AMGB84B-1; TPC1020AMGB84B; XC3030-50PG84M; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84C - 766593-A1010B-PG84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84C
766593-A1010B-PG84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84C 766593-A1010B-PG84C
Manufacturer: Microsemi Corporation Win Source Part Number: 766593-A1010B-PG84C Series: ACT 1 Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-BCPGA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 57 Number of LABs/CLBs: 295 Number of Gates: 1200 Part Status: Obsolete(EOL) Family Name: A1010B Categories: Integrated Circuits (ICs) Manufacturer Package: 84-CPGA (28x28) Alternative Parts (Cross-Reference): TPC1020AMGB84B-1; TPC1020AMGB84B; XC3030-50PG84M; Introduction Date: September 26, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766593-A1010B-PG84C
Series: ACT 1
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-BCPGA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 57
Number of LABs/CLBs: 295
Number of Gates: 1200
Part Status: Obsolete(EOL)
Family Name: A1010B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-CPGA (28x28)
Alternative Parts (Cross-Reference): TPC1020AMGB84B-1; TPC1020AMGB84B; XC3030-50PG84M;
Introduction Date: September 26, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1010B-PG84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1010B-PG84C
FPGA Programmable Logic Device 696-A1010B-PG84C
IC FPGA 57 I/O 84CPGA Product overview: A1010B-PG84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PG84C can be used for catalog matching and distributor lookup.

IC FPGA 57 I/O 84CPGA Product overview: A1010B-PG84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1010B-PG84C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1010B-PG84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1010B-PG84C
FPGAs (Field Programmable Gate Array) A1010B-PG84C
ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 84-BCPGA

ACT™ 1 Field Programmable Gate Array (FPGA) IC 57 84-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766593-A1010B-PG84C 696-A1010B-PG84C A1010B-PG84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1010B-PG84C FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 1200 1200 1200
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other; 4.5V ~ 5.5V
Logic Cells / Logic Blocks 295
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details