Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-1PL44I

Description
Win Source Part Number: 1011452-A1020B-1PL44 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1020B-1PL44I-ND,150 -A1020B-1PL44I Base Product Number: A1020 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1011452-A1020B-1PL44 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1020B-1PL44I-ND,150 -A1020B-1PL44I Base Product Number: A1020 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011452-A1020B-1PL44I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011452-A1020B-1PL44I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011452-A1020B-1PL44I
Win Source Part Number: 1011452-A1020B-1PL44 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACT™ 1 Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 547 Number of Gates: 2000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A1020B-1PL44I-ND,150 -A1020B-1PL44I Base Product Number: A1020 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1011452-A1020B-1PL44I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACT™ 1
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 34
Number of LABs/CLBs: 547
Number of Gates: 2000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: A1020B-1PL44I-ND,150-A1020B-1PL44I
Base Product Number: A1020
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
47.7MHz FPGA Programmable Logic Device - 696-A1020B-1PL44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47.7MHz FPGA Programmable Logic Device
696-A1020B-1PL44I
47.7MHz FPGA Programmable Logic Device 696-A1020B-1PL44I
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 47.7MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-1PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.7MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 47.7MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PL44I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 547 CLBs, 2000 Gates, 47.7MHz, 547-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: A1020B-1PL44I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47.7MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 47.7MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-1PL44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1020B-1PL44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1020B-1PL44I
FPGAs (Field Programmable Gate Array) A1020B-1PL44I
ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

ACT™ 1 Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PL44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1020B-1PL44I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1020B-1PL44I
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1011452-A1020B-1PL44I 696-A1020B-1PL44I A1020B-1PL44I A1020B-1PL44I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 47.7MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AFI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 219 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details