BROADCOM INC.
75S10010A300BR -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Broadcom Inc.
Embedded - CPLDs (Complex Programmable Logic Devices)
75S10010A300BR
Description
784 FCBGA+HS 29X29MM
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
784 FCBGA+HS 29X29MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
75S10010A300BR |
75S10010A300BR |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
CPLDs (Complex Programmable Logic Devices) |
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
2500
User I/Os
84 pins
Propagation Delay
5 ns
View Details
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; 44-LCC (J-Lead)
Pins
44
View Details
5 suppliers
Microchip Technology, Inc.
Macrocells
128
Operating Temperature
0 to 70 C (32 to 158 F)
Supply Voltage
Other; 3 V ~ 3.6 V
View Details
6 suppliers