Manufacturer: Microsemi Corporation
Win Source Part Number: 766600-A1020B-PL84C
Series: ACT 1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 69
Number of LABs/CLBs: 547
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: A1020B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I;
Introduction Date: April 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 547 CLBs, 2000 Gates, 45MHz, 547-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: A1020B-PL84C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 45MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1020B-PL84C can be used for catalog matching and distributor lookup.
ACT™ 1 Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
IC FPGA 69 I/O 84PLCC
IC FPGA 69 I/O 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 766600-A1020B-PL84C | 696-A1020B-PL84C | A1020B-PL84C | A1020B-PL84C | A1020B-PL84C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1020B-PL84C | 45MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2000 | 2000 | 2000 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 5 | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |
| Pins | 84 |