Lingto Electronic Limited Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 10-40MHZ 3.3V 1X GP EMI | |
| 1024 X 1 CMOS RAM | |
| 1024 X 1 CMOS SRAM | |
| 1024 X 4 CMOS RAM | |
| 1024 X 4 CMOS SRAM | |
| 1024 X 4 CMOS STATIC RAM | |
| 16K X 1 ASYNCHRONOUS CMOS SRAM | |
| 1M X 36 (36 MEG) SYNCH BURST REV | |
| 2048 X 8 ASYNCHRONOUS CMOS SRAM | |
| 256 X 4 CMOS RAM | |
| 256K EEPROM (32KWORD X 8-BIT) | |
| 256K SERIAL EEPROM (32KWORD X 8 | |
| 256K SERIAL EEPROM | |
| 2K X 8 ASYNCHRONOUS CMOS SRAM | |
| 2K X 8 CMOS PROM | |
| 2K X 8 CMOS RAM | |
| 2K X 8 OTPROM | |
| 2K X 8 STANDARD SRAM | |
| 4096 X 1 CMOS RAM | |
| 4096 X 1 CMOS SRAM | |
| 4096 X 1 CMOS STATIC RAM | |
| 512 X 8 CMOS PROM | |
| 512K EEPROM (64K X 8 BIT) SERIAL | |
| 64 K EEPROM (8KWORD X 8-BIT) | |
| 64K EEPROM (8KWORD X 8-BIT) | |
| 8 M SRAM (1024-K WORD X 8-BIT) | |
| 8K X 8 ASYNCHRONOUS CMOS SRAM | |
| 8K X 8 MULTI DEVICE SRAM MODULE | |
| CACHE SRAM, 128KX36, 2.5NS | |
| CACHE SRAM, 256KX18, 4NS | |
| CACHE SRAM, 256KX36, 3.5NS | |
| CACHE SRAM, 512KX18, 3.5NS | |
| HIGH SPEED 256 X 4 PROM | |
| HM1-6504 - STANDARD SRAM, 256X4, | |
| HM1-6516 - STANDARD SRAM, 2KX8, | |
| HM1-6518-9 - 1024 X 1 CMOS SRAM | |
| HM4-6504 - STANDARD SRAM, 4KX1, | |
| HN58C256 - PARALLEL 256KBIT EEPR | |
| HN58C257 - PARALLEL 256KBIT EEPR | |
| HN58V66 - PARALLEL 64KBIT EEPROM | |
| IC DRAM 512MBIT PAR 66TSOP II | |
| IC EEPROM 128KBIT SPI 5MHZ 8SOP | |
| IC EEPROM 256KBIT PAR 56CPGA | |
| IC EEPROM 256KBIT SPI 5MHZ 8SOP | |
| IC EPROM 1KB SERIAL SDQ SOT23-3 | |
| IC FLASH 16MBIT PAR 48UBGA CSP | |
| IC FLASH 32MBIT PAR 48UBGA CSP | |
| IC RAM 128KBIT PARALLEL 80TQFP | |
| IC RAM 128KBIT PARALLEL 84PGA | |
| IC RAM 64KBIT PARALLEL 80TQFP | |
| IC RAM 64KBIT PARALLEL 84PGA | |
| IC SDRAM 1GBIT 333MHZ 68BGA | |
| IC SRAM 1.125MBIT PAR 100TQFP | |
| IC SRAM 16KBIT PARALLEL 24DIP | |
| IC SRAM 16KBIT PARALLEL 24SOIC | |
| IC SRAM 18MBIT PAR 165CABGA | |
| IC SRAM 18MBIT PAR 576FCBGA | |
| IC SRAM 18MBIT PARALLEL 100TQFP | |
| IC SRAM 18MBIT PARALLEL 119PBGA | |
| IC SRAM 18MBIT PARALLEL 165CABGA | |
| IC SRAM 18MBIT PARALLEL 576FCBGA | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 32TSOP II | |
| IC SRAM 1MBIT PARALLEL 44SOJ | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 1MBIT PARALLEL 48CABGA | |
| IC SRAM 256KBIT PARALLEL 28CDIP | |
| IC SRAM 256KBIT PARALLEL 28DIP | |
| IC SRAM 256KBIT PARALLEL 28SOJ | |
| IC SRAM 256KBIT PARALLEL 28TSOP | |
| IC SRAM 288MBIT PAR 119FPBGA | |
| IC SRAM 288MBIT PAR 165FPBGA | |
| IC SRAM 288MBIT PARALLEL 260BGA | |
| IC SRAM 2MBIT PARALLEL 144TQFP | |
| IC SRAM 36MBIT PARALLEL 100TQFP | |
| IC SRAM 36MBIT PARALLEL 119FPBGA | |
| IC SRAM 36MBIT PARALLEL 165FPBGA | |
| IC SRAM 4.5MBIT 117MHZ | |
| IC SRAM 4.5MBIT 133MHZ | |
| IC SRAM 4.5MBIT 166MHZ | |
| IC SRAM 4.5MBIT 50MHZ | |
| IC SRAM 4.5MBIT PARALLEL 100TQFP | |
| IC SRAM 4.5MBIT PARALLEL 119PBGA | |
| IC SRAM 4.5MBIT PARALLEL 144TQFP | |
| IC SRAM 4MBIT 100MHZ | |
| IC SRAM 4MBIT 117MHZ | |
| IC SRAM 4MBIT 66MHZ | |
| IC SRAM 4MBIT 90MHZ | |
| IC SRAM 4MBIT PARALLEL 100TQFP | |
| IC SRAM 512KBIT PARALLEL 100TQFP | |
| IC SRAM 64KBIT PARALLEL 28DIP | |
| IC SRAM 64KBIT PARALLEL 28SOJ | |
| IC SRAM 72MBIT PARALLEL 100TQFP | |
| IC SRAM 72MBIT PARALLEL 119FPBGA | |
| IC SRAM 72MBIT PARALLEL 165FPBGA | |
| IC SRAM 72MBIT PARALLEL 209BGA | |
| IC SRAM 72MBIT PARALLEL 260BGA | |
| IC SRAM 8MBIT PARALLEL 44TSOP II | |
| IC SRAM 9MBIT PARALLEL 100TQFP | |
| IC SRAM 9MBIT PARALLEL 119FPBGA | |
| IC SRAM 9MBIT PARALLEL 144TQFP | |
| IC SRAM 9MBIT PARALLEL 165FPBGA | |
| IC SRAM 9MBIT PARALLEL 208FPBGA | |
| IC SRAM 9MBIT PARALLEL 576FCBGA | |
| MEMORY SRAM 8M | |
| MULTI-PORT SRAM, 1KX8, 200NS | |
| OTPROM, 128KX8, 100NS | |
| PARALLEL EEPROM 128KWORD X 8-BIT | |
| SERIAL 1M EEPROM (128K X 8-BIT) | |
| SERIAL 1M EEPROM | |
| SPI 128K EEPROM (16K X 8-BIT) | |
| SPI 256K EEPROM (32K X 8-BIT) | |
| SPI 32K EEPROM (34 X 8-BIT) | |
| SPI 8K EEPROM (1024 X 8-BIT) | |
| SRAM 3.3V 4.5M-BIT 256K X 18 8NS | |
| SRAM 3.3V 4.5M-BIT 256K X 18 | |
| SRAM 3.3V 4M-BIT 128K X 32 7.5NS | |
| SRAM 4M-BIT 256K X 16 | |
| SRAM CHIP SYNC SINGLE 3.3V 4M BI | |
| STANDARD SRAM, 128KX32 | |
| STANDARD SRAM, 128KX36 | |
| STANDARD SRAM, 1MX8, 55NS, CMOS, | |
| STANDARD SRAM, 256KX18 | |
| STANDARD SRAM, 256KX36 | |
| STANDARD SRAM, 256X4, 300NS | |
| STANDARD SRAM, 2KX8, 200NS, CMOS | |
| STANDARD SRAM, 2KX8, 70NS | |
| STANDARD SRAM, 4KX1, 220NS, CMOS | |
| STANDARD SRAM, 512KX18 | |
| STANDARD SRAM, 64KX18, 12NS | |
| SYNCHRONOUS DRAM, 32MX16, 8NS | |
| TWO-WIRE SERIAL INTERFACE 256K E | |
| TWO-WIRE SERIAL INTERFACE 2K EEP | |
| TWO-WIRE SERIAL INTERFACE 32K EE | |
| TWO-WIRE SERIAL INTERFACE 64K EE | |
| UV EPROM, 128KX8, 100NS | |
| UV EPROM, 256KX16, 100NS | |
| UV EPROM, 256KX16, 120NS | |
| UV EPROM, 256KX16, 85NS | |
| UV EPROM, 32KX8, 100NS | |
| UV EPROM, 32KX8, 150NS | |
| UV EPROM, 32KX8, 85NS | |
| UV EPROM, 512KX8, 100NS | |
| UV EPROM, 512KX8, 120NS | |
| UV EPROM, 512KX8, 150NS | |
| ZBT SRAM, 128KX36, 5NS |
| << Prev | Next >> |