The IDT71256L35Y is a high-speed static RAM device with a capacity of 256K bits, organized as 32K x 8 bits. It features access times of up to 35 nanoseconds and operates with a typical power consumption of 350mW. This memory is designed for low-power applications, offering a standby mode that reduces power consumption to less than 15µW when chip select (CS) is high. Additionally, the low-power version supports battery backup operation, allowing for data retention at 2V with a typical consumption of only 5µW. The device is manufactured using advanced CMOS technology, ensuring high performance and reliability. It is available in multiple package options, including 28-pin ceramic DIP, 28-pin plastic DIP, 28-pin SOJ, and 32-pin LCC, which facilitates high board-level packing densities. The IDT71256L35Y is compliant with military standards (MIL-STD-883, Class B), making it suitable for applications requiring robust performance in extreme temperature conditions ranging from -55°C to +125°C. This product is ideal for engineers seeking a reliable and efficient memory solution for military, industrial, or commercial applications.
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: IDT71256L35Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256L35Y can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920922-IDT71256L35Y
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 35 ns 28-SOJ
Package: Tube
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 35ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns 28-SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71256L35Y | 920922-IDT71256L35Y | IDT71256L35Y-ND | IDT71256L35Y | IDT71256L35Y | IDT71256L35Y |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IDT71256L35Y | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |