Renesas Electronics Corporation Memory IC and Storage Component IDT71024S12Y

Description
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S12Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S12Y can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71024S12Y is a high-speed CMOS static RAM with a capacity of 128K x 8 bits, equating to 1 Megabit of memory. It operates with access and cycle times of 12ns, making it suitable for applications requiring fast data retrieval. This memory chip is available in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, providing flexibility for various environments. The device features two chip select inputs and one output enable pin, allowing for efficient control of memory access. It supports bidirectional data transfer with TTL-compatible inputs and outputs, and operates from a single 5V power supply. The IDT71024S12Y is packaged in a 32-pin 300 mil or 400 mil Plastic SOJ, making it compatible with standard PCB layouts. Low power consumption is achieved through chip deselect functionality, which is beneficial for battery-operated devices. The product is designed for high reliability and performance, making it a viable option for engineers looking for efficient memory solutions in their projects.

Datasheet Summary
Powered by GS/AI

The IDT71024S12Y is a high-speed CMOS static RAM with a capacity of 128K x 8 bits, equating to 1 Megabit of memory. It operates with access and cycle times of 12ns, making it suitable for applications requiring fast data retrieval. This memory chip is available in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, providing flexibility for various environments. The device features two chip select inputs and one output enable pin, allowing for efficient control of memory access. It supports bidirectional data transfer with TTL-compatible inputs and outputs, and operates from a single 5V power supply. The IDT71024S12Y is packaged in a 32-pin 300 mil or 400 mil Plastic SOJ, making it compatible with standard PCB layouts. Low power consumption is achieved through chip deselect functionality, which is beneficial for battery-operated devices. The product is designed for high reliability and performance, making it a viable option for engineers looking for efficient memory solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT71024S12Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71024S12Y
Memory IC and Storage Component 774-IDT71024S12Y
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S12Y can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71024S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S12Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IDT71024S12Y-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71024S12Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71024S12Y
Integrated Circuits (ICs) - Memory IDT71024S12Y
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
Memory - IDT71024S12Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IDT71024S12Y IDT71024S12Y-ND IDT71024S12Y IDT71024S12Y IDT71024S12Y
Product Name Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details