Renesas Electronics Corporation Memory IDT71V124SA15PHI8

Description
IC SRAM 1MBIT PARALLEL 32TSOP II
Description
IC SRAM 1MBIT PARALLEL 32TSOP II
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V124SA15PHI8 is a 1 Megabit (128K x 8-bit) high-speed static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V supply and features a center power and ground pinout, which helps reduce noise and enhance system performance. The device supports access times of 15ns, with an output enable pin that can operate as fast as 5ns. This SRAM is fully static and asynchronous, eliminating the need for clocks or refresh cycles, making it suitable for a variety of applications. It is LVTTL-compatible for all bidirectional inputs and outputs, ensuring compatibility with modern digital systems. The IDT71V124SA15PHI8 is available in multiple package options, including 32-pin SOJ and TSOP, and is offered in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. Engineers looking for a reliable and efficient memory solution for high-speed applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The IDT71V124SA15PHI8 is a 1 Megabit (128K x 8-bit) high-speed static RAM, designed for applications requiring fast memory access. It operates on a single 3.3V supply and features a center power and ground pinout, which helps reduce noise and enhance system performance. The device supports access times of 15ns, with an output enable pin that can operate as fast as 5ns. This SRAM is fully static and asynchronous, eliminating the need for clocks or refresh cycles, making it suitable for a variety of applications. It is LVTTL-compatible for all bidirectional inputs and outputs, ensuring compatibility with modern digital systems. The IDT71V124SA15PHI8 is available in multiple package options, including 32-pin SOJ and TSOP, and is offered in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. Engineers looking for a reliable and efficient memory solution for high-speed applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site
Memory - IDT71V124SA15PHI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-TSOP II

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IDT71V124SA15PHI8 IDT71V124SA15PHI8
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details