IC SRAM 72MBIT PARALLEL 100TQFP Product overview: GS864036GT-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS864036GT-250I can be used for catalog matching and distributor lookup.
SRAM - Synchronous, Standard Memory IC 72Mb (2M x 36) Parallel 250MHz 100-TQFP (20x14)
Manufacturer: GSI Technology Inc.
Win Source Part Number: 1320888-GS864036GT-2
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 18
Mounting: Surface Mount
Technology: SRAM - Synchronous, Standard
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Supplier Device Package: 100-TQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2364-GS864036GT-250I
Base Product Number: GS864036
RoHS Status: ROHS3 Compliant
SRAM - Synchronous, Standard Memory IC 72Mbit Parallel 250 MHz 100-TQFP (20x14)
IC SRAM 72MBIT PARALLEL 100TQFP
IC SRAM 72MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GS864036GT-250I | 2364-GS864036GT-250I-ND | 1320888-GS864036GT-250I | GS864036GT-250I | GS864036GT-250I | GS864036GT-250I |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 6.5 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; Tray | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP |