IC SRAM 256KBIT PARALLEL 28SOJ Product overview: IDT71256L35YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256L35YI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 35ns 28-SOJ
Manufacturer: Renesas Electronics America
Win Source Part Number: 920923-IDT71256L35YI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 35 ns 28-SOJ
Package: Tube
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 270
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71256L35YI | IDT71256L35YI-ND | 920923-IDT71256L35YI | IDT71256L35YI | IDT71256L35YI | IDT71256L35YI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IDT71256L35YI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |