SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PARALLEL 119PBGA
IC SRAM 4.5MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V2556S133BG8-ND | IDT71V2556S133BG8 | IDT71V2556S133BG8 | IDT71V2556S133BG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | BGA; 119-BGA | BGA | BGA; 119-BGA |