Renesas Electronics Corporation Memory IDT71P71804S200BQ

Description
SRAM - Synchronous, DDR II Memory IC 18Mb (1M x 18) Parallel 200MHz 7.88ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, DDR II Memory IC 18Mb (1M x 18) Parallel 200MHz 7.88ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71P71804S200BQ is an 18Mb DDR II SRAM with a burst of 2, designed for high-speed synchronous memory applications. It features a dual data rate architecture, allowing two data items to be transferred per clock cycle, which maximizes bandwidth on the data bus. The device supports a common read and write data port and operates with a core voltage of 1.8V. This SRAM has a multiplexed address bus and supports various configurations, including 1Mx18 bit organization. It includes a JTAG interface for testing and debugging purposes. The device is packaged in a 165-ball fine pitch ball grid array (fBGA) format, measuring 13mm x 15mm, with a 1.0mm pitch. The IDT71P71804S200BQ is capable of depth expansion through control logic and features HSTL inputs that can be scaled to receive signals from 1.4V to 1.9V. The output drivers are scalable, allowing compatibility with HSTL, 1.8V TTL, or other voltage levels within the specified range. The output impedance can be adjusted from 35 ohms to 70 ohms, providing flexibility for various load conditions. This memory device is suitable for applications requiring high-speed data processing and efficient memory management, making it a viable option for engineers looking to enhance system performance in their projects.

Datasheet Summary
Powered by GS/AI

The IDT71P71804S200BQ is an 18Mb DDR II SRAM with a burst of 2, designed for high-speed synchronous memory applications. It features a dual data rate architecture, allowing two data items to be transferred per clock cycle, which maximizes bandwidth on the data bus. The device supports a common read and write data port and operates with a core voltage of 1.8V. This SRAM has a multiplexed address bus and supports various configurations, including 1Mx18 bit organization. It includes a JTAG interface for testing and debugging purposes. The device is packaged in a 165-ball fine pitch ball grid array (fBGA) format, measuring 13mm x 15mm, with a 1.0mm pitch. The IDT71P71804S200BQ is capable of depth expansion through control logic and features HSTL inputs that can be scaled to receive signals from 1.4V to 1.9V. The output drivers are scalable, allowing compatibility with HSTL, 1.8V TTL, or other voltage levels within the specified range. The output impedance can be adjusted from 35 ohms to 70 ohms, providing flexibility for various load conditions. This memory device is suitable for applications requiring high-speed data processing and efficient memory management, making it a viable option for engineers looking to enhance system performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71P71804S200BQ-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, DDR II Memory IC 18Mb (1M x 18) Parallel 200MHz 7.88ns 165-CABGA (13x15)

SRAM - Synchronous, DDR II Memory IC 18Mb (1M x 18) Parallel 200MHz 7.88ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71P71804S200BQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71P71804S200BQ
Integrated Circuits (ICs) - Memory IDT71P71804S200BQ
IC SRAM 18MBIT PARALLEL 165CABGA

IC SRAM 18MBIT PARALLEL 165CABGA

Supplier's Site
Memory - IDT71P71804S200BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 200 MHz 7.88 ns 165-CABGA (13x15)

SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 200 MHz 7.88 ns 165-CABGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71P71804S200BQ-ND IDT71P71804S200BQ IDT71P71804S200BQ IDT71P71804S200BQ
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details