SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IDT71V124SA15TY from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA15TY can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V124SA15TY-ND | 774-IDT71V124SA15TY | IDT71V124SA15TY | IDT71V124SA15TY | IDT71V124SA15TY |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tube | 32-BSOJ (0.300\", 7.62mm Width) | SOJ |