SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 45ns 24-SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
SRAM - Asynchronous Memory IC 16Kbit Parallel 45 ns 24-SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT6116LA45SOG-ND | IDT6116LA45SOG | IDT6116LA45SOG | IDT6116LA45SOG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC |