Renesas Electronics Corporation Memory IDT71T75902S75PF8

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71T75902S75PF8 is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits or 1M x 18 bits, designed for high-speed applications with a maximum operating frequency of 100 MHz and a clock-to-data access time of 7.5 ns. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. This memory device includes an internally synchronized output buffer, allowing for simplified control without the need for an output enable signal. It supports a single read/write control pin and offers a four-word burst capability, which can be configured for either interleaved or linear burst sequences. The device also provides individual byte write control for flexible data handling. The IDT71T75902S75PF8 is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. It operates with a power supply of 2.5V (±5%) and includes a power-down feature controlled by the ZZ input, ensuring low power consumption during idle periods. Additionally, it complies with the IEEE 1149.1 JTAG standard for boundary scan testing.

Datasheet Summary
Powered by GS/AI

The IDT71T75902S75PF8 is a 2.5V synchronous SRAM with a memory configuration of 512K x 36 bits or 1M x 18 bits, designed for high-speed applications with a maximum operating frequency of 100 MHz and a clock-to-data access time of 7.5 ns. It features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. This memory device includes an internally synchronized output buffer, allowing for simplified control without the need for an output enable signal. It supports a single read/write control pin and offers a four-word burst capability, which can be configured for either interleaved or linear burst sequences. The device also provides individual byte write control for flexible data handling. The IDT71T75902S75PF8 is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. It operates with a power supply of 2.5V (±5%) and includes a power-down feature controlled by the ZZ input, ensuring low power consumption during idle periods. Additionally, it complies with the IEEE 1149.1 JTAG standard for boundary scan testing.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71T75902S75PF8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (1M x 18) Parallel 7.5ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71T75902S75PF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71T75902S75PF8
Integrated Circuits (ICs) - Memory IDT71T75902S75PF8
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site
Memory - IDT71T75902S75PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71T75902S75PF8-ND IDT71T75902S75PF8 IDT71T75902S75PF8 IDT71T75902S75PF8
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers