Renesas Electronics Corporation Memory IDT71256SA20PZI8

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP
Request a Quote
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71256SA20PZI8 is a high-speed CMOS static RAM with a capacity of 256K bits, organized as 32K x 8 bits. It offers commercial temperature options ranging from 0°C to 70°C and industrial options from -40°C to 85°C. The device features access and cycle times of 20 ns, with an output enable pin that operates as fast as 6 ns. It is designed for low power consumption, particularly when the chip is deselected. This memory chip is TTL-compatible for bidirectional data inputs and outputs, and it operates from a single 5V supply, utilizing fully static asynchronous circuitry that eliminates the need for clocks or refresh cycles. The IDT71256SA is available in multiple package types, including 28-pin 300-mil Plastic DIP, Plastic SOJ, and TSOP. The device is suitable for applications requiring reliable and fast memory solutions in both commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The IDT71256SA20PZI8 is a high-speed CMOS static RAM with a capacity of 256K bits, organized as 32K x 8 bits. It offers commercial temperature options ranging from 0°C to 70°C and industrial options from -40°C to 85°C. The device features access and cycle times of 20 ns, with an output enable pin that operates as fast as 6 ns. It is designed for low power consumption, particularly when the chip is deselected. This memory chip is TTL-compatible for bidirectional data inputs and outputs, and it operates from a single 5V supply, utilizing fully static asynchronous circuitry that eliminates the need for clocks or refresh cycles. The IDT71256SA is available in multiple package types, including 28-pin 300-mil Plastic DIP, Plastic SOJ, and TSOP. The device is suitable for applications requiring reliable and fast memory solutions in both commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71256SA20PZI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71256SA20PZI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71256SA20PZI8
Memory IC and Storage Component 774-IDT71256SA20PZI8
IC SRAM 256KBIT PARALLEL 28TSOP Product overview: IDT71256SA20PZI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA20PZI8 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28TSOP Product overview: IDT71256SA20PZI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA20PZI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT71256SA20PZI8 - 907791-IDT71256SA20PZI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71256SA20PZI8
907791-IDT71256SA20PZI8
Memory - SRAM - IDT71256SA20PZI8 907791-IDT71256SA20PZI8
Manufacturer: Renesas Electronics America Win Source Part Number: 907791-IDT71256SA20P ZI8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 28-TSOP Package: Reel - TR Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71256 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 907791-IDT71256SA20PZI8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 28-TSOP
Package: Reel - TR
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71256
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - IDT71256SA20PZI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71256SA20PZI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71256SA20PZI8
Integrated Circuits (ICs) - Memory IDT71256SA20PZI8
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71256SA20PZI8-ND 774-IDT71256SA20PZI8 907791-IDT71256SA20PZI8 IDT71256SA20PZI8 IDT71256SA20PZI8 IDT71256SA20PZI8
Product Name Memory Memory IC and Storage Component Memory - SRAM - IDT71256SA20PZI8 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tape & Reel (TR) SOP; SSOP; 28-TSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 7164S25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details