IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IDT71T75602S200PFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71T75602S200P
Manufacturer: Renesas Electronics America
Win Source Part Number: 920942-IDT71T75602S2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200 MHz 3.2 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71T75
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71T75602S200PFG | 920942-IDT71T75602S200PFG | IDT71T75602S200PFG-ND | IDT71T75602S200PFG | IDT71T75602S200PFG | IDT71T75602S200PFG |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IDT71T75602S200PFG | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.2 ns | 3.2 ns | 3.2 ns | 3.2 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; Tray | QFP; TQFP; 100-TQFP (14x14) | TQFP; 100-LQFP | QFP | QFP; 100-LQFP |