SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 100MHz 5ns 100-TQFP (14x14)
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71T75602S100PFG8-ND | IDT71T75602S100PFG8 | IDT71T75602S100PFG8 | IDT71T75602S100PFG8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |