The IDT6116LA20SO8 is a 16K-bit (2K x 8-bit) CMOS static RAM designed for high-speed applications, offering access times of up to 20 ns. It operates with a supply voltage of 5.0V ± 10% and is available in a 24-pin SOIC package. This memory device features low power consumption, with the low-power (LA) version capable of operating on a 2V battery while consuming only 1µW to 4µW during data retention. The IDT6116LA20SO8 is fully static, requiring no clocks or refresh cycles, and is TTL-compatible for both inputs and outputs. It is suitable for military applications, compliant with MIL-STD-883 Class B, and operates across a temperature range of -55°C to +125°C. This product is ideal for engineers seeking reliable, high-performance memory solutions in demanding environments.
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 24-SOIC
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
IC SRAM 16KBIT PARALLEL 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT6116LA20SO8-ND | IDT6116LA20SO8 | IDT6116LA20SO8 | IDT6116LA20SO8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC |