SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-PDIP
IC SRAM 256KBIT PARALLEL 28DIP
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-PDIP
IC SRAM 256KBIT PARALLEL 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71256SA25TPI-ND | IDT71256SA25TPI | IDT71256SA25TPI | IDT71256SA25TPI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) |