SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IDT71016S12YI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71016S12YI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71016S12YI-ND | 774-IDT71016S12YI | IDT71016S12YI | IDT71016S12YI | IDT71016S12YI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | 44-BSOJ (0.400\", 10.16mm Width) | SOJ |