SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 167MHz 8.4ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
IC SRAM 18MBIT PARALLEL 165CABGA
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 167 MHz 8.4 ns 165-CABGA (13x15)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71P72804S167BQGI-ND | IDT71P72804S167BQGI | IDT71P72804S167BQGI | IDT71P72804S167BQGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |