Renesas Electronics Corporation Memory - SRAM - IDT71T75702S75BGI IDT71T75702S75BGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920944-IDT71T75702S7 5BGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 7.5 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71T75 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920944-IDT71T75702S7 5BGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 7.5 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71T75 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71T75702S75BGI - 920944-IDT71T75702S75BGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71T75702S75BGI
920944-IDT71T75702S75BGI
Memory - SRAM - IDT71T75702S75BGI 920944-IDT71T75702S75BGI
Manufacturer: Renesas Electronics America Win Source Part Number: 920944-IDT71T75702S7 5BGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 7.5 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71T75 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 920944-IDT71T75702S75BGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 7.5 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71T75
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71T75702S75BGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71T75702S75BGI
Memory IC and Storage Component 774-IDT71T75702S75BGI
IC SRAM 18MBIT PARALLEL 119PBGA Product overview: IDT71T75702S75BGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71T75702S75BG I can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 119PBGA Product overview: IDT71T75702S75BGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71T75702S75BGI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT71T75702S75BGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 7.5 ns 119-PBGA (14x22)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920944-IDT71T75702S75BGI 774-IDT71T75702S75BGI IDT71T75702S75BGI IDT71T75702S75BGI
Product Name Memory - SRAM - IDT71T75702S75BGI Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 119-PBGA (14x22) BGA; 119-BGA BGA; 119-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers