IC SRAM 18MBIT PAR 165CABGA Product overview: IDT71P74804S250BQ from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71P74804S250B
SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 250MHz 8.4ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
SRAM - Synchronous, QDR II Memory IC 18Mbit Parallel 250 MHz 8.4 ns 165-CABGA (13x15)
IC SRAM 18MBIT PARALLEL 165CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71P74804S250BQ | IDT71P74804S250BQ-ND | IDT71P74804S250BQ | IDT71P74804S250BQ | IDT71P74804S250BQ |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8.4 ns | 8.4 ns | 8.4 ns | 8.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | BGA; Tray | 165-TBGA | BGA | BGA; 165-TBGA |