Renesas Electronics Corporation Memory IDT71T75602S200PF

Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71T75602S200PF is a 2.5V synchronous SRAM with a capacity of 18,874,368 bits, organized as 512K x 36 or 1M x 18. It operates at a high speed of 200 MHz, providing a clock-to-data access time of 3.2 ns. This memory device features Zero Bus Turnaround (ZBT,Ñ¢), which eliminates dead cycles between read and write operations, enhancing overall performance. The SRAM includes a single read/write control pin and supports pipelined applications with positive clock-edge triggering for address, data, and control signals. It also has a burst capability that allows for four-word data transfers in either linear or interleaved order, controlled by the ADV/LD signal. The device is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. Additional features include individual byte write control, three chip enable pins for easy depth expansion, and a power-down mode controlled by the ZZ input. The IDT71T75602S200PF is available in both commercial and industrial temperature ranges, with an option for green parts.

Datasheet Summary
Powered by GS/AI

The IDT71T75602S200PF is a 2.5V synchronous SRAM with a capacity of 18,874,368 bits, organized as 512K x 36 or 1M x 18. It operates at a high speed of 200 MHz, providing a clock-to-data access time of 3.2 ns. This memory device features Zero Bus Turnaround (ZBT,Ñ¢), which eliminates dead cycles between read and write operations, enhancing overall performance. The SRAM includes a single read/write control pin and supports pipelined applications with positive clock-edge triggering for address, data, and control signals. It also has a burst capability that allows for four-word data transfers in either linear or interleaved order, controlled by the ADV/LD signal. The device is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP) or a 119-ball grid array (BGA), making it suitable for various applications. Additional features include individual byte write control, three chip enable pins for easy depth expansion, and a power-down mode controlled by the ZZ input. The IDT71T75602S200PF is available in both commercial and industrial temperature ranges, with an option for green parts.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71T75602S200PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mb (512K x 36) Parallel 200MHz 3.2ns 100-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - IDT71T75602S200PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71T75602S200PF
Integrated Circuits (ICs) - Memory IDT71T75602S200PF
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site
Memory - IDT71T75602S200PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 200 MHz 3.2 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71T75602S200PF-ND IDT71T75602S200PF IDT71T75602S200PF IDT71T75602S200PF
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type TQFP; 100-LQFP QFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details